Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 48V |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 32mm |
Flow Rate - Imperial | 39.43cu.ft/min |
Flow Rate - Metric | 67m³/h |
Noise Rating | 43dBA |
Bearing Type | Ball |
Power Connection Type | Wire Leaded |
RoHS Compliant | Yes |
Supply Voltage Vdc:48V | Newark Electronics |
DC Fan Ball Bearing 48V 4.3W 4200RPM 39.4CFM 43dB Flange Mount | Avnet America |
Fan, Axial, 48VDC, 80x80x32mm, 39.43 CFM, 4.3W, 4200RPM, Ball, IP20 | ebm-papst 8318HL | RS Americas |
DC Fans DC Tubeaxial Fan, 80x80x32mm, 48VDC, 39.4CFM, 4.3W, 43dBA, 4200RPM, Ball Bearing | Sager |
Where can I find additional details, specifications and documents for a 8318HL.?
Additional datasheets, footprints and schematics for 8318HL. are listed on our Part Details page. You can also find images and similar parts to 8318HL. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8318HL. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8318HL. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8318HL. fall under?
The 8318HL. is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 8318HL. when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8318HL. you can contact the distributor directly for product support, shipping queries etc.
Is the 8318HL. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8318HL. have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 8318HL..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8318HL. often in real-time on the comparison pages.
What if I can't find stock of 8318HL.?
You can fill out our help required form which you can use to request a quote for 8318HL. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.