Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1199619-8,
402W439/S (S5) |
No distributors results available
Color | Black |
---|---|
Flexibility | Semi-Rigid |
Number of Branches/Legs | 3 |
Application Diameter (Max) (Leg) | 54mm |
Recovered Wall Thickness (Max) (Body) | 4.2mm |
Expanded Inside Diameter (Min) (Leg) | 60mm |
Recovered Wall Thickness (Max) (Leg) | 2.6mm |
Application Diameter (Max) (Body) | 153mm |
Wall Thickness | Thick/Heavy |
Recovered Inside Diameter (Max) (Body) | 60mm |
Expanded Inside Diameter (Min) (Body) | 170mm |
Application Diameter (Min) (Body) | 66mm |
Body Length | 90mm |
Leg Length | 66mm |
Overall Length | 252mm |
Recovered Inside Diameter (Max) (Leg) | 30mm |
Application Diameter (Min) (Leg) | 33mm |
Voltage Rating | ≤ 1kV |
UL Rating | No |
CSA Certified | No |
Mechanical Reinforcement | No |
Marine-Offshore-Shipbuilding Certified | No |
Emission Free | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Low Smoke Emission | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
UV-Stabilized | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Mechanical Resistance | Against Mechanical Impact |
Other Colors Available | No |
Product Use | Closure on power cables and telecom cables |
Minimum Packaging Unit | 5 |
Product Availability | AMERICAS, EMEA, ANZPAC, ASIA |
Minimum Order Quantity | 5 |
Wall Style (Excluding Adhesive) | Single |
Material System | Crosslinked Polyolefin |
Coating Style | Spiral, Planar |
Component Design | Heat Shrink |
Technology | Heat Shrink |
Shrink Ratio | < 2.5:1 |
Adhesive Coating | Yes |
Product Type | Cable Breakout Boot |
Flammability | Non-Flame-Retardant |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Where can I find additional details, specifications and documents for a 831828N001?
Additional datasheets, footprints and schematics for 831828N001 are listed on our Part Details page. You can also find images and similar parts to 831828N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 831828N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 831828N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 831828N001 fall under?
The 831828N001 is listed under Power Systems > Power Cable Accessories > Power Cable Breakouts.
Can I view similar or alternative parts?
You can view similar parts to 831828N001 when available in the Power Cable Breakouts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 831828N001 you can contact the distributor directly for product support, shipping queries etc.
Is the 831828N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 831828N001 have stock available?
There is no stock from authorised distributors for 831828N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 831828N001 often in real-time on the comparison pages.
What if I can't find stock of 831828N001?
You can fill out our help required form which you can use to request a quote for 831828N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.