Status: | Unknown |
---|---|
Series: | 8300 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$44.87
|
439
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
6,652
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
1,552
in stock
|
Buy Now | |
Newark Electronics
from US$33.64
|
107
in stock
|
Buy Now | |
element14
from US$31.79
|
10
in stock
|
Buy Now | |
Farnell
from US$44.87
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$45.45
|
7
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$22.14
|
-
|
Buy Now | |
RS Americas
from US$380.01
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Sager
from US$23.53
|
-
|
Buy Now |
Supply Voltage | 48V |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 32mm |
Noise Rating | 36dBA |
Flow Rate - Imperial | 31.8cu.ft/min |
Flow Rate - Metric | 54m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 8300 Series |
Power Rating | 2.6W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
External Height | 80mm |
External Width | 80mm |
Fixing Centres | 71.5mm |
Fixing Hole Diameter | 4.5mm |
Frame Dimensions | 80mm x 80mm x 32mm |
Input Voltage Max | 60V |
Input Voltage Min | 36V |
Operating Temperature Max | 75°C |
Operating Temperature Min | -20°C |
Operating life Time | 70000h |
Panel Cutout Diameter | 77mm |
Power Consumption | 3W |
Standard | VDE0730 |
Supply Voltage DC Max | 60V |
Supply Voltage DC Min | 36V |
Type | Standard 80mm |
DC axial fan 80mm 48V 54m3/h | RS |
Axial Fan, 80Mm, 48Vdc | Newark Electronics |
FAN, 80MM, 48VDC | element14 |
Fan: DC | Transfer Multisort Elektronik |
DC Fan Ball Bearing 48V 2.6W 3300RPM 31.8CFM 36dB Flange Mount | Avnet America |
DC Fans DC Tubeaxial Fan, 80x80x32mm, 48VDC, 31.8CFM, 2.6W, 36dBA, 3300RPM, Ball Bearing | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Height | 6.4mm |
---|---|
External Diameter | 5mm |
Accessory Type | Self Aligning Spacer |
Body Diameter | 0.197" |
Bore Size | 4mm |
External Depth | 0.06" |
External Thread Length | 0.06" |
For Use With | T-1 3/4 LEDs |
RoHS Compliant | Yes |
LED SPACER | Heilind Electronics |
T-1 3/4 NATURAL NYLON LED SPACER | Rutronik |
Self-Aligning T-1 3/4 Natural Nylon 0.25 inch Long LED Spacer Mount | Future Electronics |
Mount, Self-Aligning LED Spacer | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 8318?
Additional datasheets, footprints and schematics for 8318 are listed on our Part Details page. You can also find images and similar parts to 8318 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8318 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8318 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8318 fall under?
The 8318 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 8318 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8318 you can contact the distributor directly for product support, shipping queries etc.
Is the 8318 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8318 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Newark Electronics and element14 have stock available or on a lead time for 8318.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8318 often in real-time on the comparison pages.
What if I can't find stock of 8318?
You can fill out our help required form which you can use to request a quote for 8318 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.