Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.75
|
No stock
|
Buy Now | |
Future Electronics
from US$0.11
|
1,729
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
1,425
in stock
|
Buy Now | |
Schukat Electronic
from US$0.11
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
1,027
in stock
|
Buy Now | |
element14
from US$0.15
|
1,027
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
1,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
427
in stock
|
Buy Now | |
Rapid Electronics
from US$125.47
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now |
Height | 5.1mm |
---|---|
External Diameter | 5mm |
Spacer Material | - |
Product Range | - |
Accessory Type | Self Aligning Spacer |
Body Diameter | 0.197" |
Bore Size | 4mm |
External Depth | 0.125" |
External Thread Length | 0.125" |
Internal Diameter | 0.157" |
Self-Aligning T-1 3/4 Natural Nylon .200 inch Long LED Spacer Mount | Future Electronics |
LED SPACER | Heilind Electronics |
Spacer 5mm LED 5,08mm | Schukat Electronic |
Spacer | Newark Electronics |
Spacer, Self-Aliging, BI-Lead, Length .200, Nylon 6/6, For LED Size T-1-3/4 | Keystone Electronics 8315 | RS Americas |
Mount, Self-Aligning LED Spacer | Carlton-Bates |
LED Mounting Hardware .20 T1 3/4 BI-LEAD .197 (5mm) DIA | Sager |
Where can I find additional details, specifications and documents for a 8315?
Additional datasheets, footprints and schematics for 8315 are listed on our Part Details page. You can also find images and similar parts to 8315 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8315 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8315 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8315 fall under?
The 8315 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8315 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8315 you can contact the distributor directly for product support, shipping queries etc.
Is the 8315 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8315 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for 8315.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8315 often in real-time on the comparison pages.
What if I can't find stock of 8315?
You can fill out our help required form which you can use to request a quote for 8315 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.