Status: | Unknown |
---|---|
Series: | 8300U Series |
RoHS: | Unknown |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 32mm |
Noise Rating | 36dBA |
Flow Rate - Imperial | 31.8cu.ft/min |
Flow Rate - Metric | 54m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | 113mA |
Product Range | 8300U Series |
Power Rating | - |
IP Rating | IP68 |
SVHC | No SVHC (27-Jun-2018) |
External Height | 80mm |
External Width | 80mm |
Frame Dimensions | 80mm x 80mm x 32mm |
Power Consumption | 2.7W |
Where can I find additional details, specifications and documents for a 8314U?
Additional datasheets, footprints and schematics for 8314U are listed on our Part Details page. You can also find images and similar parts to 8314U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8314U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8314U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8314U fall under?
The 8314U is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 8314U when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8314U you can contact the distributor directly for product support, shipping queries etc.
Is the 8314U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8314U have stock available?
There is no stock from authorised distributors for 8314U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8314U often in real-time on the comparison pages.
What if I can't find stock of 8314U?
You can fill out our help required form which you can use to request a quote for 8314U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.