Status: | Unknown |
---|---|
Series: | 8300U Series |
RoHS: | Unknown |
Prices starting from US$27.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$66.80
|
178
in stock
|
Buy Now | |
RS Americas
from US$54.50
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$58.82
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$56.68
|
-
|
Buy Now | |
Avnet America
from US$38.40
|
-
|
Buy Now | |
element14
from US$62.34
|
-
|
Buy Now | |
Sager
from US$40.83
|
-
|
Buy Now | |
Farnell
from US$27.77
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 32mm |
Noise Rating | 48dBA |
Flow Rate - Imperial | 47.1cu.ft/min |
Flow Rate - Metric | 80m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 8300U Series |
Power Rating | - |
IP Rating | IP68 |
SVHC | No SVHC (27-Jun-2018) |
External Height | 80mm |
External Width | 80mm |
Frame Dimensions | 80mm x 80mm x 32mm |
IP68 DC axial fan, 80mm 80cu.m/h 24V | RS |
DC Fan, 24V, 80x80x32mm, 47.1CFM, 6W, 48dBA, 5000RPM, Wire Leads | ebm-papst 8314HU | RS Americas |
Fan: DC | Transfer Multisort Elektronik |
Dc Fan, Axial, 80Mm X 80Mm X 32Mm, 24V | Newark Electronics |
DC Fan Ball Bearing 24V 6W 5000RPM 47.1CFM 48dB Flange | Avnet America |
DC Fans Tubeaxial Fan, 80x80x32mm, 24VDC, 47.1CFM, 6.2W, 5000RPM, Ball Bearing, IP68 | Sager |
FAN, AXIAL, 24VDC, 80MM, IP68 | Farnell |
Where can I find additional details, specifications and documents for a 8314HU?
Additional datasheets, footprints and schematics for 8314HU are listed on our Part Details page. You can also find images and similar parts to 8314HU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8314HU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8314HU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8314HU fall under?
The 8314HU is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 8314HU when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8314HU you can contact the distributor directly for product support, shipping queries etc.
Is the 8314HU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8314HU have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for 8314HU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8314HU often in real-time on the comparison pages.
What if I can't find stock of 8314HU?
You can fill out our help required form which you can use to request a quote for 8314HU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.