Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 32mm |
Flow Rate - Imperial | 31.78cu.ft/min |
Flow Rate - Metric | 54m³/h |
Noise Rating | 36dBA |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
RoHS Compliant | Yes |
Dc Tubeaxial Fan |Ebm-Papst 8314G | Newark Electronics |
DC Fan Sintec-Sleeve Bearing 24V 2.5W 3300RPM 31.8CFM 36dB Flange Mount | Avnet America |
DC Fans DC Tubeaxial Fan, 80x80x32mm, 24VDC, 32CFM | Sager |
Where can I find additional details, specifications and documents for a 8314G.?
Additional datasheets, footprints and schematics for 8314G. are listed on our Part Details page. You can also find images and similar parts to 8314G. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8314G. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8314G. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8314G. fall under?
The 8314G. is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 8314G. when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8314G. you can contact the distributor directly for product support, shipping queries etc.
Is the 8314G. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8314G. have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 8314G..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8314G. often in real-time on the comparison pages.
What if I can't find stock of 8314G.?
You can fill out our help required form which you can use to request a quote for 8314G. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.