Status: | Unknown |
---|---|
Series: | 8300 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.29
|
785
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
25,000
in stock
|
Buy Now | |
RS Americas
from US$32.96
|
3,433
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$34.48
|
225
in stock
|
Buy Now | |
Newark Electronics
from US$36.03
|
137
in stock
|
Buy Now | |
element14
from US$34.93
|
91
in stock
|
Buy Now | |
Farnell
from US$46.66
|
91
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
45
in stock
|
Buy Now | |
Sager
from US$23.72
|
23
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
15
in stock
|
Buy Now | |
Avnet America
from US$22.27
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Relay Specialties
from US$24.92
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 32mm |
Noise Rating | 36dBA |
Flow Rate - Imperial | 31.8cu.ft/min |
Flow Rate - Metric | 54m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | 113mA |
Product Range | 8300 Series |
Power Rating | 2.5W |
IP Rating | IP54 IP68 |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
External Height | 80mm |
External Width | 80mm |
Fixing Centres | 71.5mm |
Fixing Hole Diameter | 4.5mm |
Frame Dimensions | 80mm x 80mm x 32mm |
Input Voltage Max | 31.5V |
Input Voltage Min | 12V |
Operating Temperature Max | 75°C |
Operating Temperature Min | -20°C |
Operating life Time | 70000h |
Panel Cutout Diameter | 77mm |
Power Consumption | 2.7W |
Standard | VDE0730 |
Supply Voltage DC Max | 31.5V |
Supply Voltage DC Min | 12V |
Type | Standard 80mm |
DC Fan, 24V, 80x80x32mm, 31.8CFM, 2.5W, 36dBA, Wire Leads | ebm-papst 8314 | RS Americas |
Ball bearing axial fan,54cu.m/h 24Vdc | RS |
ebmpapst Axial Fan DC 80x80x32mm 24V 54m³/h | Distrelec |
Axial Fan, 80Mm, 24Vdc | Newark Electronics |
FAN, 80MM, 24VDC | element14 |
DC Fans DC Tubeaxial Fan, 80x80x32mm, 24VDC, 31.8CFM, 2.7W, 36dBA, 3300RPM, Ball Bearing | Sager |
DC Fan Ball Bearing 24V 2.7W 3300RPM 31.8CFM 36dB Flange Mount | Avnet America |
DC Fan, 24V, 80x80x32mm31.8CFM, 2.5W, 36dBA,Wire Leads | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Height | 4.6mm |
---|---|
External Diameter | 5mm |
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Accessory Type | Self Aligning Spacer |
Body Diameter | 0.197" |
Bore Size | 4mm |
External Depth | 0.105" |
External Thread Length | 0.105" |
RoHS Compliant | Yes |
Self-Aligning T-1 3/4 Natural Nylon 0.180 inch Long LED Spacer Mount | Future Electronics |
Spacer sleeve | Transfer Multisort Elektronik |
LED SPACER | Heilind Electronics |
Mount, Self-Aligning LED Spacer | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 8314?
Additional datasheets, footprints and schematics for 8314 are listed on our Part Details page. You can also find images and similar parts to 8314 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8314 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8314 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8314 fall under?
The 8314 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 8314 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8314 you can contact the distributor directly for product support, shipping queries etc.
Is the 8314 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8314 have stock available?
Authorised distributors including Future Electronics, RS Americas, Transfer Multisort Elektronik, RS and Distrelec have stock available or on a lead time for 8314.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8314 often in real-time on the comparison pages.
What if I can't find stock of 8314?
You can fill out our help required form which you can use to request a quote for 8314 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.