Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Microswitch Type | Standard |
Microswitch Actuator | Roller Lever |
Operating Force Max | 3N |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Current Max | 5A |
Switches Please see new part number 83139025 | Rapid Electronics |
Sldsw 5A 0.5M Rlr 79215742/Crouzet Controls Rohs Compliant: Yes |Crouzet 831390CAB.5.E | Newark Electronics |
Where can I find additional details, specifications and documents for a 831390CAB.5.E?
Additional datasheets, footprints and schematics for 831390CAB.5.E are listed on our Part Details page. You can also find images and similar parts to 831390CAB.5.E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 831390CAB.5.E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 831390CAB.5.E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 831390CAB.5.E fall under?
The 831390CAB.5.E is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 831390CAB.5.E when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 831390CAB.5.E you can contact the distributor directly for product support, shipping queries etc.
Is the 831390CAB.5.E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 831390CAB.5.E have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 831390CAB.5.E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 831390CAB.5.E often in real-time on the comparison pages.
What if I can't find stock of 831390CAB.5.E?
You can fill out our help required form which you can use to request a quote for 831390CAB.5.E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.