Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.09
|
No stock
|
Buy Now |
Fibre Optic Connector Type | SC |
---|---|
Fibre Type | Singlemode |
Fibre Diameter | - |
Connector Body Material | - |
Product Range | - |
Connector Type | Adaptor |
Where can I find additional details, specifications and documents for a 8313-E?
Additional datasheets, footprints and schematics for 8313-E are listed on our Part Details page. You can also find images and similar parts to 8313-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8313-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8313-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8313-E fall under?
The 8313-E is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8313-E when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8313-E you can contact the distributor directly for product support, shipping queries etc.
Is the 8313-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8313-E have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 8313-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8313-E often in real-time on the comparison pages.
What if I can't find stock of 8313-E?
You can fill out our help required form which you can use to request a quote for 8313-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.