Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$63.74
|
16
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
3,540
in stock
|
Buy Now | |
Schukat Electronic
from US$0.11
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
942
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.24
|
-
|
Buy Now |
Height | 4.1mm |
---|---|
External Diameter | 5mm |
Accessory Type | Self Aligning Spacer |
Body Diameter | 0.197" |
Bore Size | 4mm |
External Depth | 0.085" |
External Thread Length | 0.085" |
Internal Diameter | 0.157" |
RoHS Compliant | Yes |
LED SPACER MOUNT BI-LEAD .085 | Rutronik |
Spacer 5mm LED 4,06mm | Schukat Electronic |
Self-Aligning T-1 3/4 Natural Nylon 0.160 inch Long LED Spacer Mount | Future Electronics |
Spacer | Newark Electronics |
LED SPACER | Keystone Electronics 8313 | RS Americas |
SELF-ALIGNING LED SPACER, T-1 3/4, NYLON | element14 |
Mount, Self-Aligning LED Spacer | Carlton-Bates |
LED Mounting Hardware .16 T1 3/4 BI-LEAD .197 (5mm) DIA | Sager |
Where can I find additional details, specifications and documents for a 8313?
Additional datasheets, footprints and schematics for 8313 are listed on our Part Details page. You can also find images and similar parts to 8313 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8313 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8313 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8313 fall under?
The 8313 is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to 8313 when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8313 you can contact the distributor directly for product support, shipping queries etc.
Is the 8313 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8313 have stock available?
Authorised distributors including Rutronik, Schukat Electronic, Future Electronics, RS and Newark Electronics have stock available or on a lead time for 8313.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8313 often in real-time on the comparison pages.
What if I can't find stock of 8313?
You can fill out our help required form which you can use to request a quote for 8313 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.