Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$39.17
|
258
in stock
|
Buy Now | |
Sager
from US$23.78
|
678
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$41.55
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$33.95
|
-
|
Buy Now | |
Avnet America
from US$22.34
|
-
|
Buy Now | |
RS Americas
from US$30.60
|
-
|
Buy Now | |
element14
from US$38.72
|
-
|
Buy Now | |
Farnell
from US$35.76
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 32mm |
Noise Rating | 43dBA |
Flow Rate - Imperial | 39.4cu.ft/min |
Flow Rate - Metric | 67m³/h |
Bearing Type | Ball |
Current Rating | - |
DC Fans DC Tubeaxial Fan, 80x80x32mm, 12VDC, 39.4CFM, 4W, 43dBA, Ball, Special Qty | Sager |
DC Axial Fan, 80x32mm, 12V | RS |
Fan: DC | Transfer Multisort Elektronik |
Dc Fan, Axial, 80Mm, 12Vdc | Newark Electronics |
DC Fan Ball Bearing 12V 4W 4200RPM 39.4CFM 43dB Flange Mount | Avnet America |
DC Fan, 12V, 80x80x32mm, 39.4CFM, 4W, 43dBA, Wire Leads | ebm-papst 8312HL | RS Americas |
DC FAN, AXIAL, 80MM, 12VDC | element14 |
Where can I find additional details, specifications and documents for a 8312HL?
Additional datasheets, footprints and schematics for 8312HL are listed on our Part Details page. You can also find images and similar parts to 8312HL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8312HL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8312HL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8312HL fall under?
The 8312HL is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 8312HL when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8312HL you can contact the distributor directly for product support, shipping queries etc.
Is the 8312HL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8312HL have stock available?
Authorised distributors including Sager, RS, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for 8312HL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8312HL often in real-time on the comparison pages.
What if I can't find stock of 8312HL?
You can fill out our help required form which you can use to request a quote for 8312HL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.