Status: | Unknown |
---|---|
Series: | 8300 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.65
|
217
in stock
|
Buy Now | |
Distrelec
from US$34.32
|
3,215
in stock
|
Buy Now | |
RS Americas
from US$32.32
|
194
in stock
|
Buy Now | |
element14
from US$19.71
|
117
in stock
|
Buy Now | |
Farnell
from US$41.65
|
117
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
71
in stock
|
Buy Now | |
Relay Specialties
from US$2.08
|
3
in stock
|
Buy Now | |
Avnet America
-
|
165
in stock
|
Buy Now | |
Newark Electronics
from US$2.25
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Sager
from US$23.72
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 32mm |
Noise Rating | 36dBA |
Flow Rate - Imperial | 31.8cu.ft/min |
Flow Rate - Metric | 54m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 8300 Series |
Power Rating | 2.2W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
External Height | 80mm |
External Width | 80mm |
Fixing Centres | 71.5mm |
Fixing Hole Diameter | 4.5mm |
Frame Dimensions | 80mm x 80mm x 32mm |
Input Voltage Max | 15V |
Input Voltage Min | 6V |
Operating Temperature Max | 75°C |
Operating Temperature Min | -10°C |
Operating life Time | 80000h |
Panel Cutout Diameter | 77mm |
Power Consumption | 2.2W |
Standard | VDE0730 |
Supply Voltage DC Max | 15V |
Supply Voltage DC Min | 6V |
Type | Standard 80mm |
ebmpapst Axial Fan DC 80x80x32mm 12V 54m³/h | Distrelec |
DC ball bearing fan, 80mm 54cu.m/h 12V | RS |
DC Fan, 12V, 80x80x32mm, 31.8CFM, 2.2W, 36dBA, Wire Leads | ebm-papst 8312 | RS Americas |
FAN, 80MM, 12VDC | element14 |
Fan Tubeaxial 12VDC Square80mm L x 80mm H Ball 31.8CFM (0.890m³/min) 2 Wire Leads | Relay Specialties |
DC Fan Ball Bearing 12V 2.6W 3300RPM 31.8CFM 36dB Flange Mount | Avnet America |
DC Fans DC Tubeaxial Fan, 80x80x32mm, 12VDC, 31.8CFM, 2.6W, 36dBA, 3300RPM, Ball Bearing | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Height | 3.6mm |
---|---|
External Diameter | 5mm |
Accessory Type | Self Aligning Spacer |
Body Diameter | 0.197" |
Bore Size | 4mm |
External Depth | 0.065" |
External Thread Length | 0.065" |
Internal Diameter | 0.157" |
RoHS Compliant | Yes |
Self-Aligning T-1 3/4 Natural Nylon .140 inch Long LED Spacer Mount | Future Electronics |
Mount, Self-Aligning LED Spacer | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 8312?
Additional datasheets, footprints and schematics for 8312 are listed on our Part Details page. You can also find images and similar parts to 8312 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8312 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8312 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8312 fall under?
The 8312 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 8312 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8312 you can contact the distributor directly for product support, shipping queries etc.
Is the 8312 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8312 have stock available?
Authorised distributors including Distrelec, RS, RS Americas, element14 and Farnell have stock available or on a lead time for 8312.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8312 often in real-time on the comparison pages.
What if I can't find stock of 8312?
You can fill out our help required form which you can use to request a quote for 8312 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.