Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
1,100
in stock
|
Buy Now | |
Sager
from US$0.09
|
23,755
in stock
|
Buy Now | |
Schukat Electronic
from US$0.11
|
1,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
825
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
804
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
198
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.93
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now |
Height | 3mm, 3mm |
---|---|
External Diameter | 5m, 5mm |
Spacer Material | - |
Product Range | - |
Accessory Type | Self Aligning Spacer |
Body Diameter | 0.197" |
Bore Size | 4mm |
External Depth | 0.045" |
External Thread Length | 0.045" |
For Use With | T-1 3/4 LEDs |
LED Mounting Hardware .12 T1 3/4 BI-LEAD .197 (5mm) DIA | Sager |
Spacer 5mm LED 3,05mm | Schukat Electronic |
5mm LED spacer 3.1mm high 8311 | RS |
Keystone 8311 Spacer 5mm LED 3mm - Pack of 25 | Rapid Electronics |
Spacer, Self-Aliging, BI-Lead, Length .120, Nylon 6/6, For LED Size T-1-3/4 | Keystone Electronics 8311 | RS Americas |
Self-Aligning T-1 3/4 Natural Nylon 0.120 inch Long LED Spacer Mount | Future Electronics |
Spacer | Newark Electronics |
Mount, Self-Aligning LED Spacer | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shelf Lip | For steel shelf |
---|
Where can I find additional details, specifications and documents for a 8311?
Additional datasheets, footprints and schematics for 8311 are listed on our Part Details page. You can also find images and similar parts to 8311 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8311 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8311 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8311 fall under?
The 8311 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8311 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8311 you can contact the distributor directly for product support, shipping queries etc.
Is the 8311 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8311 have stock available?
Authorised distributors including Sager, Schukat Electronic, RS, Rapid Electronics and RS Americas have stock available or on a lead time for 8311.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8311 often in real-time on the comparison pages.
What if I can't find stock of 8311?
You can fill out our help required form which you can use to request a quote for 8311 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.