Status: | Unknown |
---|---|
Series: | 8300 Series |
RoHS: | Unknown |
Prices starting from US$2.71
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DE |
Product Range | 8300 Series |
Connector Body Material | Steel Body |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | IDC / IDT |
D-SUB 09P SOCKET OPEN COVER | TTI Europe |
SOCKET, D SUB, IDC, CRIMP, 9WAY | element14 |
D Sub Conn, Rcpt, 9Pos, De, Idc | Newark Electronics |
9 way IDC class 2 metal shell D socket | RS |
D-Sub IDC Connector, Socket, Steel Shell, 2.74mm 9 Way, 8300 Series | 3M 8309-6009 | RS Americas |
Where can I find additional details, specifications and documents for a 8309-6009?
Additional datasheets, footprints and schematics for 8309-6009 are listed on our Part Details page. You can also find images and similar parts to 8309-6009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8309-6009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8309-6009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8309-6009 fall under?
The 8309-6009 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 8309-6009 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8309-6009 you can contact the distributor directly for product support, shipping queries etc.
Is the 8309-6009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8309-6009 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for 8309-6009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8309-6009 often in real-time on the comparison pages.
What if I can't find stock of 8309-6009?
You can fill out our help required form which you can use to request a quote for 8309-6009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.