Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Raceway / Duct Material | PVC (Polyvinylchloride) |
---|---|
Raceway / Duct Color | White |
External Length | 1.83m |
External Width | - |
External Height | - |
Product Range | - |
COVER, PVC, 1.83M/6 , WHITE | element14 |
Cover, Pvc, 1.83M/6 , White | Newark Electronics |
Where can I find additional details, specifications and documents for a 830-600/000-020?
Additional datasheets, footprints and schematics for 830-600/000-020 are listed on our Part Details page. You can also find images and similar parts to 830-600/000-020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 830-600/000-020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 830-600/000-020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 830-600/000-020 fall under?
The 830-600/000-020 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 830-600/000-020 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 830-600/000-020 you can contact the distributor directly for product support, shipping queries etc.
Is the 830-600/000-020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 830-600/000-020 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 830-600/000-020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 830-600/000-020 often in real-time on the comparison pages.
What if I can't find stock of 830-600/000-020?
You can fill out our help required form which you can use to request a quote for 830-600/000-020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.