Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Fanout Buffer |
---|---|
Frequency | 200MHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 8304AMLF?
Additional datasheets, footprints and schematics for 8304AMLF are listed on our Part Details page. You can also find images and similar parts to 8304AMLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8304AMLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8304AMLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8304AMLF fall under?
The 8304AMLF is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to 8304AMLF when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8304AMLF you can contact the distributor directly for product support, shipping queries etc.
Is the 8304AMLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8304AMLF have stock available?
Authorised distributors including Avnet America, Farnell and Newark Electronics have stock available or on a lead time for 8304AMLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8304AMLF often in real-time on the comparison pages.
What if I can't find stock of 8304AMLF?
You can fill out our help required form which you can use to request a quote for 8304AMLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.