Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Hospital Grade Power Entry |
---|---|
Current Rating | 20A |
Connector Colour | Ivory |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 125V |
Colour | Ivory |
Gender | Receptacle |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 8300-I?
Additional datasheets, footprints and schematics for 8300-I are listed on our Part Details page. You can also find images and similar parts to 8300-I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8300-I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8300-I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8300-I fall under?
The 8300-I is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 8300-I when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8300-I you can contact the distributor directly for product support, shipping queries etc.
Is the 8300-I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8300-I have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 8300-I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8300-I often in real-time on the comparison pages.
What if I can't find stock of 8300-I?
You can fill out our help required form which you can use to request a quote for 8300-I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.