Status: | Unknown |
---|---|
Series: | 8300 Series |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Newark
from US$36.94
|
No stock
|
Buy Now | |
Heilind Electronics
from US$31.00
|
206
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$31.00
|
68
in stock
|
Buy Now | |
Conrad
from US$3.38
|
62
in stock
|
Buy Now | |
RS Americas
from US$10.87
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$1.04
|
-
|
Buy Now | |
Sager
from US$0.57
|
-
|
Buy Now |
Fibre Optic Connector Type | SC |
---|---|
Fibre Type | Singlemode |
Fibre Diameter | 126µm |
Connector Body Material | Plastic Body |
Product Range | 8300 Series |
SVHC | No SVHC (20-Jun-2016) |
Where can I find additional details, specifications and documents for a 8300?
Additional datasheets, footprints and schematics for 8300 are listed on our Part Details page. You can also find images and similar parts to 8300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8300 fall under?
The 8300 is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8300 when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8300 you can contact the distributor directly for product support, shipping queries etc.
Is the 8300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8300 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Conrad, RS Americas and Newark Electronics have stock available or on a lead time for 8300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8300 often in real-time on the comparison pages.
What if I can't find stock of 8300?
You can fill out our help required form which you can use to request a quote for 8300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.