Status: | Unknown |
---|---|
Series: | 830 Series |
RoHS: | Unknown |
Track Resistance | 5kohm |
---|---|
No. of Turns | 3Turns |
Track Taper | Linear |
Power Rating | 3W |
Resistance Tolerance | ± 3% |
Product Range | 830 Series |
Potentiometer Mounting | Panel Mount |
Shaft Diameter | 6.34mm |
RoHS Compliant | No |
Potentiometer Wirewound Bushing Mount 5 kOhms 3 Turns Power 3W Model 830 | Spectrol / Sfernice / Vishay 830-1-1-502 | RS Americas |
POTENTIOMETER, WIREWOUND, 3 TURN, 3 WATT | RS |
Wirewound Potentiometer, 5Kohm, 3%, 3W | Newark Electronics |
Res Wirewound POT 5K Ohm 3% 3W 3(Elec)/3(Mech)Turn 6.34mm (51.56 X 46.02 X 51.56mm) Solder Lug Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 830-11502?
Additional datasheets, footprints and schematics for 830-11502 are listed on our Part Details page. You can also find images and similar parts to 830-11502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 830-11502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 830-11502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 830-11502 fall under?
The 830-11502 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 830-11502 when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 830-11502 you can contact the distributor directly for product support, shipping queries etc.
Is the 830-11502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 830-11502 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 830-11502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 830-11502 often in real-time on the comparison pages.
What if I can't find stock of 830-11502?
You can fill out our help required form which you can use to request a quote for 830-11502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.