Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Broadcom |
---|---|
Silicon Family Name | BCM2xxx |
Core Architecture | ARM |
Core Sub-Architecture | ARM7 |
Silicon Core Number | BCM2837 BCM43438 |
Kit Contents | RPI 3 MOD B & Sense HAT 16GB microSD Card Pwr Supply 1Yr Subscription to Cloud Platform Headers |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Where can I find additional details, specifications and documents for a 83-16564RK-F?
Additional datasheets, footprints and schematics for 83-16564RK-F are listed on our Part Details page. You can also find images and similar parts to 83-16564RK-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83-16564RK-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83-16564RK-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83-16564RK-F fall under?
The 83-16564RK-F is listed under element14 Parts.
Can I view similar or alternative parts?
You can view similar parts to 83-16564RK-F when available in the element14 Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83-16564RK-F you can contact the distributor directly for product support, shipping queries etc.
Is the 83-16564RK-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83-16564RK-F have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 83-16564RK-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83-16564RK-F often in real-time on the comparison pages.
What if I can't find stock of 83-16564RK-F?
You can fill out our help required form which you can use to request a quote for 83-16564RK-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.