Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$48.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$66.64
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$48.58
|
55
in stock
|
Buy Now | |
Rapid Electronics
from US$77.91
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$67.30
|
55
in stock
|
Buy Now | |
Heilind Electronics
-
|
24
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
8
in stock
|
Buy Now | |
RS Americas
from US$50.34
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Electrical Connection | Ribbon Cable |
---|---|
Dimensions | Dia 19 x 6.48mm, Dia .748 x .25in |
Supply Voltage | 10V |
Overpressure | 3X |
Pressure | 100psi |
Output/Span | 100mV |
Non-Linearity | ± .1% |
Options | No Tube |
Package | O-Ring Mount |
Type | Absolute |
Sensor Type | Media Isolated mV Output Pressure Sensors |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
100Psia Constant Voltage Pressure Sensor |Te Connectivity 82CV-100A-R | Newark Electronics |
Board Mt. Pressure Sensors 100PSIA CONSTANT | Rapid Electronics |
TE Connectivity Board Mount Pressure Sensors 100PSIA CO | Distrelec |
NISO,LP,CV,GA,CBL | Heilind Electronics |
Sensor | RS Americas |
Pressure Sensor 0V to 0.1V 0Psi to 100Psi Absolute | Avnet America |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors PRES XDCR,ISO,LP,CV,GA,CBL | Sager |
Where can I find additional details, specifications and documents for a 82CV-100A-R?
Additional datasheets, footprints and schematics for 82CV-100A-R are listed on our Part Details page. You can also find images and similar parts to 82CV-100A-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82CV-100A-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82CV-100A-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82CV-100A-R fall under?
The 82CV-100A-R is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 82CV-100A-R when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82CV-100A-R you can contact the distributor directly for product support, shipping queries etc.
Is the 82CV-100A-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82CV-100A-R have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 82CV-100A-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82CV-100A-R often in real-time on the comparison pages.
What if I can't find stock of 82CV-100A-R?
You can fill out our help required form which you can use to request a quote for 82CV-100A-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.