Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Intra Series Coaxial |
---|---|
Series | N |
Body Style | T |
Convert From Connector | N Coaxial |
Convert From Gender | Jack |
Convert To Connector | N Coaxial |
Convert To Gender | Jack Jack |
Tee Adapter, 1 X N Jack-2 X N Jack | Newark Electronics |
TEE ADAPTER, 1 X N JACK-2 X N JACK | element14 |
Where can I find additional details, specifications and documents for a 82-99 (UG-28A/U)?
Additional datasheets, footprints and schematics for 82-99 (UG-28A/U) are listed on our Part Details page. You can also find images and similar parts to 82-99 (UG-28A/U) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82-99 (UG-28A/U) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82-99 (UG-28A/U) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82-99 (UG-28A/U) fall under?
The 82-99 (UG-28A/U) is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 82-99 (UG-28A/U) when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82-99 (UG-28A/U) you can contact the distributor directly for product support, shipping queries etc.
Is the 82-99 (UG-28A/U) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82-99 (UG-28A/U) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 82-99 (UG-28A/U).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82-99 (UG-28A/U) often in real-time on the comparison pages.
What if I can't find stock of 82-99 (UG-28A/U)?
You can fill out our help required form which you can use to request a quote for 82-99 (UG-28A/U) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.