Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0829913-3,
CA3502-000 |
Prices starting from US$3.96
Body Plating Material | Nickel |
---|---|
Body Insulation | Without |
Body Style | Straight |
Body Material | Brass |
Number of Positions | 1 |
Tether | Without |
RF Connector Center Contact Material | Beryllium Copper |
Impedance | 93Ω |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Product Type | Terminator |
Cable Type | Coaxial |
Sealable | No |
Grade | Commercial |
93Ohm Bnc Abschlste |Amp Te Connectivity 829913-3 | Newark Electronics |
Connectors 93OHM BNC ABSCHLSTE | Rapid Electronics |
RF-COAX CONNECTORS | Farnell |
Connector Accessories BNC Terminator Brass Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 829913-3?
Additional datasheets, footprints and schematics for 829913-3 are listed on our Part Details page. You can also find images and similar parts to 829913-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 829913-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 829913-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 829913-3 fall under?
The 829913-3 is listed under Connectors > RF & Coax Connectors > Coax Terminators.
Can I view similar or alternative parts?
You can view similar parts to 829913-3 when available in the Coax Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 829913-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 829913-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 829913-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 829913-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 829913-3 often in real-time on the comparison pages.
What if I can't find stock of 829913-3?
You can fill out our help required form which you can use to request a quote for 829913-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.