Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.40
|
1,988
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
1,988
in stock
|
Buy Now | |
Rapid Electronics
from US$1.97
|
1,988
in stock
|
Buy Now | |
Chip One Stop
from US$2.10
|
1,988
in stock
|
Buy Now | |
Avnet America
from US$1.83
|
-
|
Buy Now | |
RS Americas
from US$2.28
|
-
|
Buy Now | |
Boersig
from US$2.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in, .024in, .63mm |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Rows | 3 |
Number of Positions | 9 |
Connector Contact Load Condition | Fully Loaded |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Current Rating (Max) | 5A |
Mating Post Length | .276in, 7mm |
Contact Type | Pin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass, CuZn |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 1000 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | PCT |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Comment | Headers are side-to-side stackable. |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 1000 |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .124in, 3.15mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings 3X 3P Mod2 Stiftlei |Amp Te Connectivity 829492-3 | Newark Electronics |
Headers&Wire Housings 3X 3P MOD2 STIFTLEI | Rapid Electronics |
TE Connectivity 3X 3P MOD2 STIFTLEI Board Connector 9 Contact(s) 3 Row(s) Male Straight 0.1 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
Conn Unshrouded Header HDR 9 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 3X 3P Mod2 Stiftlei | TE Connectivity 829492-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 9Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 3Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 829492-3?
Additional datasheets, footprints and schematics for 829492-3 are listed on our Part Details page. You can also find images and similar parts to 829492-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 829492-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 829492-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 829492-3 fall under?
The 829492-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 829492-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 829492-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 829492-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 829492-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 829492-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 829492-3 often in real-time on the comparison pages.
What if I can't find stock of 829492-3?
You can fill out our help required form which you can use to request a quote for 829492-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.