Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1197879-1,
8291713001 |
Prices starting from US$9.05
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$9.05
|
-
|
Buy Now |
Conductor Material | Silver-Plated High Strength Copper Alloy |
---|---|
Weight | 1.81kg/km |
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Wire Color | White |
Jacket Color | White |
Number of Strands | 19 |
Number of Conductors | 1 |
Conductor Diameter Range | .0189 – .0196in, .48 – .5mm |
Wire Diameter | .028in, .72mm |
Conductor Diameter | .49mm, .0193in |
Wire Size | 26AWG, .13mm² |
Overall Outside Diameter | .028in, .72mm |
Resistance (Max) | 149.0 Ω/1000m @ 20°C |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Cable Type | Spec 55/ |
Product Classification | High Performance - Spec 44, 55 & RCW |
Cable Style | Primary |
Product Type | Wire |
Operating Temperature Range | -65 – 200°C |
Where can I find additional details, specifications and documents for a 8291713001?
Additional datasheets, footprints and schematics for 8291713001 are listed on our Part Details page. You can also find images and similar parts to 8291713001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8291713001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8291713001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8291713001 fall under?
The 8291713001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 8291713001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8291713001 you can contact the distributor directly for product support, shipping queries etc.
Is the 8291713001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8291713001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 8291713001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8291713001 often in real-time on the comparison pages.
What if I can't find stock of 8291713001?
You can fill out our help required form which you can use to request a quote for 8291713001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.