Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 8 |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | 3µm |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 5A |
Mating Post Length | .26in, 6.7mm |
Contact Underplating Material | Nickel |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | CuZn |
Contact Mating Area Plating Material | Gold Flash |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .062in, 1.57mm |
Product Height | 11.81mm, .465in |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 1000 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | PA 4.6 |
Approved Standards | UL |
Zugelassene Standards | UL |
Mating Retention Type | Detent Latching |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Alignment | Without |
Panel Mount Feature | Without |
Solder Process Feature | Board Standoff |
Position Locations Omitted | None |
Packaging Quantity | 150 |
実装方法 | Box |
Packaging Method | Box |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.175mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
High Temperature Compatible | No |
8P Mod Ii Shrouded Header, Rt Ang. |Amp Te Connectivity 829163-8 | Newark Electronics |
TE Connectivity 8P MOD II SHROUDED HEADER RT ANG. Board Connector 8 Contact(s) 1 Row(s) Male Right Angle Solder Terminal Black Insulator | Distrelec |
Conn Shrouded Header HDR 8 POS 2.54mm Solder RA Thru-Hole Carton | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 3.175mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold over Palladium Nickel Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 829163-8?
Additional datasheets, footprints and schematics for 829163-8 are listed on our Part Details page. You can also find images and similar parts to 829163-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 829163-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 829163-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 829163-8 fall under?
The 829163-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 829163-8 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 829163-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 829163-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 829163-8 have stock available?
Authorised distributors including Newark Electronics, Boersig, Distrelec and Avnet America have stock available or on a lead time for 829163-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 829163-8 often in real-time on the comparison pages.
What if I can't find stock of 829163-8?
You can fill out our help required form which you can use to request a quote for 829163-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.