Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 28Contacts |
---|---|
Connector Type | DIP |
Pitch Spacing | 2.54mm |
Row Pitch | 16.24mm |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | No |
No. Of Contacts:28Contacts | Newark Electronics |
Conn DIP Socket SKT 28 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 828-AG11D-ESL.?
Additional datasheets, footprints and schematics for 828-AG11D-ESL. are listed on our Part Details page. You can also find images and similar parts to 828-AG11D-ESL. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828-AG11D-ESL. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828-AG11D-ESL. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828-AG11D-ESL. fall under?
The 828-AG11D-ESL. is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 828-AG11D-ESL. when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828-AG11D-ESL. you can contact the distributor directly for product support, shipping queries etc.
Is the 828-AG11D-ESL. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828-AG11D-ESL. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 828-AG11D-ESL..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828-AG11D-ESL. often in real-time on the comparison pages.
What if I can't find stock of 828-AG11D-ESL.?
You can fill out our help required form which you can use to request a quote for 828-AG11D-ESL. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.