Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.42
Body Material | PA GF |
---|---|
Cable Exit Angle | 90° |
Color | Black |
Number of Rows | 2 |
Number of Positions | 35 |
Mating Tab Width | .11in, 2.8mm |
Width | 16.2mm, .638in |
Height | .866in, 22mm |
Length | 113mm, 4.449in |
Centerline (Pitch) | .197in, 5mm |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Sealable | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | .197in, 5mm |
Strain Relief | No |
Combination Line Connector 35 Contact(s) Female | Rapid Electronics |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Conn Housing RCP 35 POS 5mm ST Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 828892-1?
Additional datasheets, footprints and schematics for 828892-1 are listed on our Part Details page. You can also find images and similar parts to 828892-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828892-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828892-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828892-1 fall under?
The 828892-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 828892-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828892-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 828892-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828892-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Boersig have stock available or on a lead time for 828892-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828892-1 often in real-time on the comparison pages.
What if I can't find stock of 828892-1?
You can fill out our help required form which you can use to request a quote for 828892-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.