Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.49
|
6
in stock
|
Buy Now | |
TE Store
from US$10.11
|
424
in stock
|
Buy Now | |
Farnell
from US$10.42
|
205
in stock
|
Buy Now | |
Rapid Electronics
from US$7.01
|
179
in stock
|
Buy Now | |
Chip One Stop
from US$9.05
|
179
in stock
|
Buy Now | |
Distrelec
from US$6.81
|
179
in stock
|
Buy Now | |
element14
from US$11.57
|
92
in stock
|
Buy Now | |
RS Americas
from US$8.91
|
10
in stock
|
Buy Now | |
Avnet America
from US$7.27
|
-
|
Buy Now | |
Boersig
from US$7.22
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Screw Length | 11.2mm, .44in |
---|
HD VERSCHRAUBUNG Connector Hardware Accessory Type: Female Screwlock Assembly Kit Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Assembly Kit Latching, Locking & Retention | Connector Hardware | Part Number: 828347-2 | Internal Number: 828347-2 | TE Connectivity | TE Store |
SCREWLOCK ASSEMBLY KIT, D SUB CONNECTOR | Farnell |
D-Sub Tools&Hardware HD VERSCHRAUBUNG | Rapid Electronics |
TE Connectivity - AMP D-SubLock & Mount HD VERSCHRAUBUNG | Distrelec |
SCREW KIT, 9.7MM, UNC4-40/UNC4-40 | element14 |
AMPLIMITE screwlock kit, 4-40, 9.7mm | TE Connectivity 828347-2 | RS Americas |
AMPLIMITE screwlock kit, 4-40, 9.7mm | RS |
Connector Accessories Female Screw Lock Assembly Kit Brass Tin Finish Individual | Avnet America |
Connector Accessory, 9.7Mm, Unc 4-40, Screwlock Assembly Kit, D Sub Connectors Rohs Compliant: Yes |Amp Te Connectivity 828347-2 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Screwlock Assembly Kit |
---|---|
For Use With | D Sub Connectors |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Material | Brass |
Screw Length | 15.87mm |
Thread Size | 4-40 |
Where can I find additional details, specifications and documents for a 828347-2?
Additional datasheets, footprints and schematics for 828347-2 are listed on our Part Details page. You can also find images and similar parts to 828347-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828347-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828347-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828347-2 fall under?
The 828347-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 828347-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828347-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 828347-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828347-2 have stock available?
Authorised distributors including TE Store, Farnell, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 828347-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828347-2 often in real-time on the comparison pages.
What if I can't find stock of 828347-2?
You can fill out our help required form which you can use to request a quote for 828347-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.