Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.86
|
950
in stock
|
Buy Now | |
Rapid Electronics
from US$2.10
|
950
in stock
|
Buy Now | |
Newark Electronics
from US$3.47
|
-
|
Buy Now | |
Avnet America
from US$1.57
|
-
|
Buy Now | |
RS Americas
from US$1.94
|
-
|
Buy Now | |
Boersig
from US$1.75
|
-
|
Buy Now | |
Farnell
from US$2.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .63mm, .0248in |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 16 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Mating Post Length | .173in, 4.4mm |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | CuZn |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold Flash |
PCB Contact Termination Area Plating Material Thickness | 3 – 5µm |
Row-to-Row Spacing | 2.54mm, .1in |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750 V |
Housing Color | Green |
Housing Material | PBT |
Centerline (Pitch) | .1in, 2.54mm |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Position Locations Omitted | None |
Packaging Quantity | 100 |
実装方法 | Box |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Headers&Wire Housings 8P MOD 2 STIFT LEI | Rapid Electronics |
TE Connectivity 8P MOD 2 STIFT LEI Board Connector 16 Contact(s) 2 Row(s) Male Straight Solder Terminal Green Insulator | Distrelec |
Headers & Wire Housings 8P Mod 2 Stift Lei |Amp Te Connectivity 828296-8 | Newark Electronics |
AMP828296-8 | Avnet America |
Connector, AMPMODU, 8P Mod 2 Stift Lei | TE Connectivity 828296-8 | RS Americas |
Where can I find additional details, specifications and documents for a 828296-8?
Additional datasheets, footprints and schematics for 828296-8 are listed on our Part Details page. You can also find images and similar parts to 828296-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828296-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828296-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828296-8 fall under?
The 828296-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 828296-8 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828296-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 828296-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828296-8 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 828296-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828296-8 often in real-time on the comparison pages.
What if I can't find stock of 828296-8?
You can fill out our help required form which you can use to request a quote for 828296-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.