828132-9 PCB Connectors by TE Connectivity

9P MOD2 STIFT LEI

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Post Size .63mm, .0248in
Number of Positions 18
Number of Rows 2
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Vertical
端子の下地めっきの材料 Nickel
Mating Post Length .114in, 2.9mm
Contact Current Rating (Max) 5A
PCB Contact Termination Area Plating Material Nickel
Contact Type Pin
Contact Underplating Material Nickel
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Thickness 2.5µm
Contact Mating Area Plating Material Gold Flash
Contact Base Material CuZn
Row-to-Row Spacing 2.54mm, .1in
Insulation Resistance 5000MΩ
Dielectric Withstanding Voltage 750 V
Operating Voltage 250VAC
Housing Color Green
Centerline (Pitch) 2.54mm, .1in
Housing Material PBT GF
Panel Mount Feature Without
Mating Alignment Without
PCB Mount Retention Without
Solder Process Feature Board Standoff
Header Type Breakaway
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 21.3mm
High Temperature Compatible No


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 828132-9?

Additional datasheets, footprints and schematics for 828132-9 are listed on our Part Details page. You can also find images and similar parts to 828132-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 828132-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828132-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 828132-9 fall under?

The 828132-9 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 828132-9 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 828132-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 828132-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 828132-9 have stock available?

There is no stock from authorised distributors for 828132-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 828132-9 often in real-time on the comparison pages.

What if I can't find stock of 828132-9?

You can fill out our help required form which you can use to request a quote for 828132-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay