Status: | Unknown |
---|---|
Series: | UV Series |
RoHS: | Unknown |
Prices starting from US$0.25
Product Range | UV Series |
---|
MARKER, SECURITY, UV | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Brass |
---|---|
Thread Size - Imperial | 8-32 |
Standoff Type | Hex Male-Female |
Body Length | 6.35mm |
Overall Length | 15.875mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Spacer/Standoff, Hex Brass 6.35Mm X 6.35Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 8280?
Additional datasheets, footprints and schematics for 8280 are listed on our Part Details page. You can also find images and similar parts to 8280 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8280 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8280 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8280 fall under?
The 8280 is listed under Office Computer & Networking Products > Office & Stationery > UV Pen.
Can I view similar or alternative parts?
You can view similar parts to 8280 when available in the UV Pen range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8280 you can contact the distributor directly for product support, shipping queries etc.
Is the 8280 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8280 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 8280.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8280 often in real-time on the comparison pages.
What if I can't find stock of 8280?
You can fill out our help required form which you can use to request a quote for 8280 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.