Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
14,088
in stock
|
Buy Now | |
TE Store
from US$0.81
|
22,037
in stock
|
Buy Now | |
element14
from US$0.28
|
14,088
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
6,144
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
6,144
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Handle | Without |
---|---|
Number of Positions | 2 |
Contact Current Rating (Max) | 3A |
Shunt Type | AMPMODU MOD IV |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material Thickness | .4µm |
Contact Mating Area Plating Material | Gold |
Shunt Style | Open Top |
Height | 6mm, .236in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA Certified | Yes |
Comment | Loose piece of 142270-1 |
Packaging Method | Box |
Packaging Quantity | 1400 |
実装方法 | Box |
Operating Temperature Range | -40 – 85°C |
2P SHUNTSTECKER Shunt Type: AMPMODU MOD IV Shunt Style: Open Top Number of Positions: 2 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm AMPMODU MOD IV Open Top 2 .1" | Board-To-Board Jumpers & Shunt | Part Number: 827914-1 | Internal Number: 827914-1 | .1" | TE Connectivity | TE Store |
CONNECTOR, POST SHUNT | element14 |
Headers&Wire Housings 2 POS POST SHUNT | Rapid Electronics |
TE Connectivity 2P SHUNTSTECKER Headers & Wire Housings 2 POS POST SHUNT | Distrelec |
Shunt, 2 Position, 2.54Mm | Newark Electronics |
2 Position Green Open Top 2.54mm Gold Plted Shunt Connector | Future Electronics |
Conn Shunt F 2 POS 2.54mm ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 827914-1?
Additional datasheets, footprints and schematics for 827914-1 are listed on our Part Details page. You can also find images and similar parts to 827914-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827914-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827914-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827914-1 fall under?
The 827914-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 827914-1 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827914-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 827914-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 827914-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 827914-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827914-1 often in real-time on the comparison pages.
What if I can't find stock of 827914-1?
You can fill out our help required form which you can use to request a quote for 827914-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.