Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.14
PCB Mount Orientation | Vertical |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 26 |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyamide 6.6 GF |
Housing Color | Yellow |
Mating Alignment | With |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Mating Retention Type | Detent Latching |
Mating Retention | With |
Strain Relief | Without |
実装方法 | Carton |
Packaging Quantity | 200 |
Packaging Method | Carton |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
2X13P MOD2 ST-STECK PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 26 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 26 | PCB Header & Receptacle | Part Number: 827881-1 | Internal Number: 827881-1 | TE Connectivity | TE Store |
Header vert 26 way 2 row 2.54mm AmpModu | RS |
2X13P Mod2 St-Steck Rohs Compliant: Yes |Amp Te Connectivity 827881-1 | Newark Electronics |
Conn Shrouded Header HDR 26 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Straight PCB Header, 26-Way 2 Row, 2.54 mm Pitch, Solder, AMPMODU Mod II Series | TE Connectivity 827881-1 | RS Americas |
Where can I find additional details, specifications and documents for a 827881-1?
Additional datasheets, footprints and schematics for 827881-1 are listed on our Part Details page. You can also find images and similar parts to 827881-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827881-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827881-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827881-1 fall under?
The 827881-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 827881-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827881-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 827881-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 827881-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 827881-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827881-1 often in real-time on the comparison pages.
What if I can't find stock of 827881-1?
You can fill out our help required form which you can use to request a quote for 827881-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.