Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
14,305
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
4,705
in stock
|
Buy Now | |
TE Store
from US$0.65
|
2,440
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now |
Post Size | .63mm, .0248in |
---|---|
Connector Profile | Standard |
Number of Positions | 7 |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Mating Post Length | .153in, 3.9mm |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Base Material | CuSn |
PCB Contact Termination Area Plating Material Thickness | 2µm |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Pre-Tin |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Green |
Housing Material | PBT GV |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Solder Process Feature | Board Standoff |
Position Locations Omitted | None |
Packaging Quantity | 400 |
Packaging Method | Carton |
実装方法 | Carton |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .126in, 3.2mm |
High Temperature Housing | No |
High Temperature Compatible | No |
Headers&Wire Housings 7P MOD2 STIFT LEI | Rapid Electronics |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
7P MOD2 STIFT LEI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 7 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 7 | PCB Header & Receptacle | Part Number: 827795-7 | Internal Number: 827795-7 | TE Connectivity | TE Store |
7P Mod2 Stift Lei |Te Connectivity 827795-7 | Newark Electronics |
Conn Unshrouded Header HDR 7 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 7P Mod2 Stift Lei | TE Connectivity 827795-7 | RS Americas |
Where can I find additional details, specifications and documents for a 827795-7?
Additional datasheets, footprints and schematics for 827795-7 are listed on our Part Details page. You can also find images and similar parts to 827795-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827795-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827795-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827795-7 fall under?
The 827795-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 827795-7 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827795-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 827795-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 827795-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 827795-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827795-7 often in real-time on the comparison pages.
What if I can't find stock of 827795-7?
You can fill out our help required form which you can use to request a quote for 827795-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.