Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Post Size | .0248in, .63mm |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Number of Positions | 5 |
Connector Contact Load Condition | Fully Loaded |
Contact Shape & Form | Square |
Contact Underplating Material | Nickel |
Mating Post Length | .153in, 3.9mm |
PCB Contact Termination Area Plating Material Thickness | 2µm |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Base Material | CuSn |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Green |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT GV |
Strain Relief | Without |
Mating Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Position Locations Omitted | None |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
High Temperature Compatible | No |
5P Mod2 Stift Lei |Te Connectivity 827795-5 | Newark Electronics |
Connector, AMPMODU, 5P Mod2 Stift Lei | TE Connectivity 827795-5 | RS Americas |
Where can I find additional details, specifications and documents for a 827795-5?
Additional datasheets, footprints and schematics for 827795-5 are listed on our Part Details page. You can also find images and similar parts to 827795-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827795-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827795-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827795-5 fall under?
The 827795-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 827795-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827795-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 827795-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 827795-5 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 827795-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827795-5 often in real-time on the comparison pages.
What if I can't find stock of 827795-5?
You can fill out our help required form which you can use to request a quote for 827795-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.