Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Style | Straight |
---|---|
Cable Clamp Color | Black |
Cable Clamp Flammability Rating | UL 94V-0 |
Cable Clamp Material | Thermoplastic |
Cover | Without |
Accepts Cable Diameter (Max) | .591in, 15mm |
Screw & Hole Thread Size | 1-3/8-18 |
Packaging Quantity | 200 |
Packaging Method | Carton |
Shell Size | 23 |
Accessory Type | Cable Clamp |
Product Type | Accessory |
Cpc Cover 23 Rohs Compliant: Yes |Amp Te Connectivity 827770-2 | Newark Electronics |
Connector Accessories Clamp Thermoplastic | Avnet America |
Circular Plastic Connector, (Cable Clamp Assembly.) - Shell Size 23 | TE Connectivity 827770-2 | RS Americas |
Where can I find additional details, specifications and documents for a 827770-2?
Additional datasheets, footprints and schematics for 827770-2 are listed on our Part Details page. You can also find images and similar parts to 827770-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827770-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827770-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827770-2 fall under?
The 827770-2 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 827770-2 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827770-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 827770-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 827770-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Avnet Abacus have stock available or on a lead time for 827770-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827770-2 often in real-time on the comparison pages.
What if I can't find stock of 827770-2?
You can fill out our help required form which you can use to request a quote for 827770-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.