Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
PCB Contact Termination Area Plating Material Thickness | 2µm |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Square |
Mating Post Length | .264in, 6.7mm |
Contact Mating Area Plating Material Thickness | 2µm |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Material | PCT GV |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Packaging Method | Box |
Packaging Quantity | 500 |
実装方法 | Box |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .224in, 5.7mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
4P Mod2 Stift Lei |Amp Te Connectivity 827312-4 | Newark Electronics |
Conn Unshrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 4P Mod2 Stift Lei | TE Connectivity 827312-4 | RS Americas |
Special Order: 4P MOD2 STIFT LEI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 4 | PCB Header & Receptacle | Part Number: 827312-4 | Internal Number: 827312-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 827312-4?
Additional datasheets, footprints and schematics for 827312-4 are listed on our Part Details page. You can also find images and similar parts to 827312-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827312-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827312-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827312-4 fall under?
The 827312-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 827312-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827312-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 827312-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 827312-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 827312-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827312-4 often in real-time on the comparison pages.
What if I can't find stock of 827312-4?
You can fill out our help required form which you can use to request a quote for 827312-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.