Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.43
|
2,653
in stock
|
Buy Now | |
Newark Electronics
from US$14.44
|
2,653
in stock
|
Buy Now | |
Rapid Electronics
from US$10.14
|
2,653
in stock
|
Buy Now | |
Chip One Stop
from US$9.06
|
2,653
in stock
|
Buy Now | |
Farnell
from US$20.19
|
2,125
in stock
|
Buy Now | |
Avnet America
from US$8.54
|
-
|
Buy Now | |
Boersig
from US$10.46
|
-
|
Buy Now | |
TTI Europe
from US$10.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Number of Sections | 1 |
Number of Signal Positions | 35 |
Number of Positions | 35 |
Number of Rows | 2 |
Interface Plating | Tin (Sn) |
Tab Thickness | .031in, .8mm |
Tab Width | .118in, 3mm |
PCB 厚 (推奨) | 1.6mm |
PCB Thickness (Recommended) | .063in |
Length | 116mm, 4.56in |
Profile Height from PCB | 17.7mm, .696in |
Width | 21.2mm, .834in |
Centerline (Pitch) | 5mm, .197in |
Locking Interface | With |
Mounting Holes | With |
PCB Mount Alignment | Without |
Mounting Orientation | Horizontal/90° |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 160 |
Packaging Type | Tray |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Tab Header 35Pos |Amp Te Connectivity 827137-2 | Newark Electronics |
Automotive Connectors | Rapid Electronics |
TE Connectivity TAB HEADER 35POS Board Connector 2 Row(s) Male Right Angle Solder Terminal | Distrelec |
RECTANGULAR POWER INDUSTRIAL CONNECTORS | Farnell |
Conn Timer Connector M 35 POS 5mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 827137-2?
Additional datasheets, footprints and schematics for 827137-2 are listed on our Part Details page. You can also find images and similar parts to 827137-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827137-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827137-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827137-2 fall under?
The 827137-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 827137-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827137-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 827137-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 827137-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 827137-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827137-2 often in real-time on the comparison pages.
What if I can't find stock of 827137-2?
You can fill out our help required form which you can use to request a quote for 827137-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.