Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
2,920
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
81,128
in stock
|
Buy Now | |
TE Store
from US$0.40
|
6,956
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
3,727
in stock
|
Buy Now | |
element14
from US$0.30
|
3,727
in stock
|
Buy Now | |
Farnell
from US$0.23
|
3,727
in stock
|
Buy Now | |
Powell Electronics
from US$0.27
|
3,360
in stock
|
Buy Now | |
Conrad
from US$0.46
|
74
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .63mm, .024in |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Number of Positions | 5 |
Mating Post Length | 5.8mm, .228in |
PCB Contact Termination Area Plating Material Thickness | 2µm |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 2µm |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 1000 V |
Housing Material | PBT GV |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Alignment | Without |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 700 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .1259in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Conn Unshrouded Header HDR 5 POS 2.54mm Solder RA Thru-Hole | Avnet America |
5P MOD2 STIFT LEI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 5 | PCB Header & Receptacle | Part Number: 826949-5 | Internal Number: 826949-5 | TE Connectivity | TE Store |
Wire-To-Board Connector, Right Angle, Ampmodu Mod Ii Series, Through Hole, Header, 5, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 826949-5 | Newark Electronics |
BTB CONN, HEADER, 5POS, 1ROW, 2.54MM | element14 |
2.54mm,Header,pin,SR,5W,90°,Sn | RS |
Content 1 pc(s) | Conrad |
5 Positions Header, Breakaway Connector 0.100 (2.54mm) Through Hole Right Angle" | Future Electronics |
PCB Header, 2.54mm, Pin, 1 Row 5 Way, Sn, AMPMODU Mod II Series | TE Connectivity 826949-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Right Angle |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Housing | Green glass filled polyester |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 826949-5?
Additional datasheets, footprints and schematics for 826949-5 are listed on our Part Details page. You can also find images and similar parts to 826949-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826949-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826949-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826949-5 fall under?
The 826949-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826949-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826949-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 826949-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826949-5 have stock available?
Authorised distributors including Avnet America, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 826949-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826949-5 often in real-time on the comparison pages.
What if I can't find stock of 826949-5?
You can fill out our help required form which you can use to request a quote for 826949-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.