Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
5,050
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
5,050
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
5,050
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Boersig
from US$0.57
|
-
|
Buy Now | |
TE Store
from US$0.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .63mm, .024in |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2µm |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
Mating Post Length | .315in, 8mm |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 2µm |
Contact Shape & Form | Square |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 1000 V |
Housing Color | Green |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Packaging Method | Box |
Packaging Quantity | 400 |
実装方法 | Box |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .1259in |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
2X5 P MODU II BRK AWY HDR TIN B8 | Rapid Electronics |
TE Connectivity 2X5 P MODU II BRK AWY HDR TIN B8 Headers & Wire Housings 2X5 P MODU II BRK AWY HDR TIN B8 | Distrelec |
PIN HEADERS | Farnell |
5P Mod2 Stift Lei Rohs Compliant: Yes |Amp Te Connectivity 826944-5 | Newark Electronics |
Conn Unshrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 2X5 P Modu Ii Brk Awy Hdr, Tin, B8 | TE Connectivity 826944-5 | RS Americas |
Special Order: 2X5 P MODU II BRK AWY HDR, TIN, B8 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 10 | PCB Header & Receptacle | Part Number: 826944-5 | Internal Number: 826944-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 826944-5?
Additional datasheets, footprints and schematics for 826944-5 are listed on our Part Details page. You can also find images and similar parts to 826944-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826944-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826944-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826944-5 fall under?
The 826944-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826944-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826944-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 826944-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826944-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 826944-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826944-5 often in real-time on the comparison pages.
What if I can't find stock of 826944-5?
You can fill out our help required form which you can use to request a quote for 826944-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.