Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
No stock
|
Buy Now | |
TTI Europe
from US$0.56
|
14,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.88
|
7,961
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
7,961
in stock
|
Buy Now | |
Distrelec
from US$0.68
|
7,961
in stock
|
Buy Now | |
Farnell
from US$0.68
|
5,300
in stock
|
Buy Now | |
TE Store
from US$0.91
|
3,148
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
130
in stock
|
Buy Now | |
element14
from US$0.70
|
130
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
Boersig
from US$0.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .63mm, .024in |
Number of Positions | 14 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Shape & Form | Square |
Mating Post Length | .228in, 5.8mm |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2µm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material Thickness | 2µm |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 1000 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT GV |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Alignment | Without |
Packaging Method | Box |
Packaging Quantity | 500 |
実装方法 | Box |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.2mm, .1259in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
2X07P MOD2 MALE STRAIGHT | TTI Europe |
TE Connectivity 826942-7 Ampmodu II Short Pin Header Tin 2 x 7P Green | Rapid Electronics |
TE Connectivity - AMP PCB Conn 7P MOD2 STIFT LEI | Distrelec |
CONN, HEADER, 14POS, 2ROW, 2.54MM, TH | Farnell |
7P MOD2 STIFT LEI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 14 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 14 | PCB Header & Receptacle | Part Number: 826942-7 | Internal Number: 826942-7 | TE Connectivity | TE Store |
Conn, Hdr, 14Pos, 2Row, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 826942-7 | Newark Electronics |
CONN, HDR, 14POS, 2ROW, 2.54MM | element14 |
2.54mm,Header,pin,vert,DR,14W,Sn | RS |
Conn Unshrouded Header HDR 14 POS 2.54mm Solder ST Thru-Hole | Avnet America |
PCB Header, 2.54mm, Pin, Vertical,2 Row 14 Way, Sn, AMPMODU Mod II Series | TE Connectivity 826942-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Housing | Green glass filled polyester |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 826942-7?
Additional datasheets, footprints and schematics for 826942-7 are listed on our Part Details page. You can also find images and similar parts to 826942-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826942-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826942-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826942-7 fall under?
The 826942-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826942-7 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826942-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 826942-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826942-7 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 826942-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826942-7 often in real-time on the comparison pages.
What if I can't find stock of 826942-7?
You can fill out our help required form which you can use to request a quote for 826942-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.