Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
4,248
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
4,248
in stock
|
Buy Now | |
element14
from US$0.49
|
4,248
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
1,850
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
1,850
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
1,850
in stock
|
Buy Now | |
TE Store
from US$0.80
|
638
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
Boersig
from US$0.49
|
-
|
Buy Now | |
TTI Europe
from US$0.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .63mm, .024in |
Number of Positions | 12 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Shape & Form | Square |
Mating Post Length | .228in, 5.8mm |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2µm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material Thickness | 2µm |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 1000 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT GV |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Alignment | Without |
Packaging Method | Box |
Packaging Quantity | 500 |
実装方法 | Box |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.2mm, .1259in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Wire-To-Board Connector, Straight, Ampmodu Mod Ii Series, Through Hole, Header, 12, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 826942-6 | Newark Electronics |
BTB CONN, HEADER, 12POS, 2ROW, 2.54MM | element14 |
TE Connectivity 826942-6 Ampmodu II Short Pin Header Tin 2 x 6P Green | Rapid Electronics |
TE Connectivity 6P MOD2 STIFT LEI Board Connector 12 Contact(s) 2 Row(s) Male Straight Solder Terminal Green Insulator | Distrelec |
6P MOD2 STIFT LEI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 12 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 12 | PCB Header & Receptacle | Part Number: 826942-6 | Internal Number: 826942-6 | TE Connectivity | TE Store |
Conn Unshrouded Header HDR 12 POS 2.54mm Solder ST Thru-Hole | Avnet America |
6P MOD2 STIFT LEI | TE Connectivity 826942-6 | RS Americas |
2X06P MOD2 MALE STRAIGHT | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Housing | Green glass filled polyester |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 826942-6?
Additional datasheets, footprints and schematics for 826942-6 are listed on our Part Details page. You can also find images and similar parts to 826942-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826942-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826942-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826942-6 fall under?
The 826942-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826942-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826942-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 826942-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826942-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 826942-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826942-6 often in real-time on the comparison pages.
What if I can't find stock of 826942-6?
You can fill out our help required form which you can use to request a quote for 826942-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.