Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
165
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
28,080
in stock
|
Buy Now | |
element14
from US$0.37
|
8,000
in stock
|
Buy Now | |
TE Store
from US$0.58
|
3,924
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
1,794
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
1,794
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
1,794
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
1,794
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Farnell
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .024in, .63mm |
---|---|
Connector Profile | Standard |
Number of Positions | 6 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Shape & Form | Square |
Mating Post Length | 5.8mm, .228in |
PCB Contact Termination Area Plating Material Thickness | 2µm |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 2µm |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 1000 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
実装方法 | Carton |
Packaging Quantity | 800 |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Post & Tail Length | 3.2mm, .1259in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
1X06P MOD2 MALE STRAIGHT | TTI Europe |
CONN, HDR, 6POS, 1ROW, 2.54MM | element14 |
6P AMPMODU II STIFT LEI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 6 | PCB Header & Receptacle | Part Number: 826936-6 | Internal Number: 826936-6 | TE Connectivity | TE Store |
Headers&wire Housings 6P Single Row Rohs Compliant: Yes |Amp Te Connectivity 826936-6 | Newark Electronics |
TE Connectivity 826936-6 Ampmodu II Short Pin Header Vertical Tin 1x6P Green | Rapid Electronics |
TE Connectivity - AMP PCB Conn 6P AMPMODU II STIFT LEI | Distrelec |
2.54mm,Header,pin,vert,SR,6W,Sn | RS |
Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole | Avnet America |
6P AMPMODU II STIFT LEI | TE Connectivity 826936-6 | RS Americas |
Where can I find additional details, specifications and documents for a 826936-6?
Additional datasheets, footprints and schematics for 826936-6 are listed on our Part Details page. You can also find images and similar parts to 826936-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826936-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826936-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826936-6 fall under?
The 826936-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826936-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826936-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 826936-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826936-6 have stock available?
Authorised distributors including TTI Europe, element14, TE Store, Newark Electronics and Rapid Electronics have stock available or on a lead time for 826936-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826936-6 often in real-time on the comparison pages.
What if I can't find stock of 826936-6?
You can fill out our help required form which you can use to request a quote for 826936-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.