Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0260
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
12,664
in stock
|
Buy Now | |
TE Store
from US$0.33
|
19,767
in stock
|
Buy Now | |
element14
from US$0.14
|
12,664
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
4,051
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
4,051
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
4,050
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
299
in stock
|
Buy Now | |
Conrad
from US$0.33
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .63mm, .024in |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 3 |
Mating Post Length | 5.8mm, .228in |
PCB Contact Termination Area Plating Material Thickness | 2µm |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 2µm |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 1000 V |
Housing Material | PBT GV |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 1500 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Post & Tail Length | .1259in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
3P AMPMODU II STIFT LEI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 3 | PCB Header & Receptacle | Part Number: 826936-3 | Internal Number: 826936-3 | TE Connectivity | TE Store |
HEADER, THT, VERTICAL, 2.54MM, 3WAY | element14 |
TE Connectivity 826936-3 Ampmodu II Short Pin Header Vertical Tin 1x3P Green | Rapid Electronics |
TE Connectivity - AMP PCB Conn 3P AMPMODU II STIFT LEI | Distrelec |
1X03P MOD2 MALE STRAIGHT | TTI Europe |
Pin header | Transfer Multisort Elektronik |
Content 1 pc(s) | Conrad |
Connector, Header, 3Pos, 1Row, 2.54Mm | Newark Electronics |
AMPMODU Series 3 Position 2.54 mm Single Row Through Hole Breakaway Header | Future Electronics |
Conn Unshrouded Header HDR 3 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 3P Ii Stift Lei | TE Connectivity 826936-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Housing | Green glass filled polyester |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 826936-3?
Additional datasheets, footprints and schematics for 826936-3 are listed on our Part Details page. You can also find images and similar parts to 826936-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826936-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826936-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826936-3 fall under?
The 826936-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826936-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826936-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 826936-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826936-3 have stock available?
Authorised distributors including TE Store, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 826936-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826936-3 often in real-time on the comparison pages.
What if I can't find stock of 826936-3?
You can fill out our help required form which you can use to request a quote for 826936-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.