Status: | Unknown |
---|---|
Series: | Econoseal Series |
RoHS: | Unknown |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.23
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
1,037
in stock
|
Buy Now | |
element14
from US$2.83
|
1,037
in stock
|
Buy Now | |
Farnell
from US$2.76
|
1,037
in stock
|
Buy Now | |
RS Americas
from US$10.03
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Econoseal Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 3Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | - |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Tin, Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 2.3mm |
Cable Diameter Min | 1.3mm |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Gender | Receptacle |
IP / NEMA Rating | IP64 |
Standard | DIN40050 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Circular Connector, Econoseal Series, Receptacle, 3, Socket Rohs Compliant: Yes |Amp Te Connectivity 826886-7 | Newark Electronics |
SOCKET, ECONSEAL, E 1.3-2.3MM, 3WAY | element14 |
3 way Econoseal E receptacle housing | RS |
Econoseal E Series 3 Way Female Straight PCB Housing | TE Connectivity 826886-7 | RS Americas |
Conn Housing RCP 3 POS Crimp ST | Avnet America |
3P ECONOSEAL BU GEH | Power and Signal Group |
Where can I find additional details, specifications and documents for a 826886-7?
Additional datasheets, footprints and schematics for 826886-7 are listed on our Part Details page. You can also find images and similar parts to 826886-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826886-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826886-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826886-7 fall under?
The 826886-7 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 826886-7 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826886-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 826886-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826886-7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 826886-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826886-7 often in real-time on the comparison pages.
What if I can't find stock of 826886-7?
You can fill out our help required form which you can use to request a quote for 826886-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.