Status: | Unknown |
---|---|
Series: | Econoseal Series |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.35
|
1,129
in stock
|
Buy Now | |
Rapid Electronics
from US$1.50
|
1,115
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
1,029
in stock
|
Buy Now | |
element14
from US$1.39
|
1,029
in stock
|
Buy Now | |
Farnell
from US$1.30
|
1,029
in stock
|
Buy Now | |
Conrad
from US$2.45
|
110
in stock
|
Buy Now | |
Boersig
from US$1.13
|
9
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$1.22
|
-
|
Buy Now | |
RS Americas
from US$7.01
|
-
|
Buy Now | |
Distrelec
from US$1.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Econoseal Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 3Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | - |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max | 3mm |
Cable Diameter Min | 2.3mm |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Gender | Receptacle |
IP / NEMA Rating | IP64 |
No. of Positions | 3Ways |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
3 way Econoseal E receptacle housing | RS |
Automotive Connectors 3P ECONOSEAL E. | Rapid Electronics |
Circular Connector, Econoseal Series, Receptacle, 3, Socket Rohs Compliant: Yes |Amp Te Connectivity 826886-4 | Newark Electronics |
SOCKET, ECONSEAL, E 2.3-3MM, 3WAY | element14 |
Content: 1 pc(s) | Conrad |
"3P ECONOSEAL ""E""." | Boersig |
3P ECONOSEAL "E"."" | Future Electronics |
Conn Housing RCP 3 POS Crimp ST | Avnet America |
Econoseal E Series 3 Way Female Straight PCB Housing | TE Connectivity 826886-4 | RS Americas |
TE Connectivity - AMP Housing, Socket, 1 Rows, 3 Poles, | Distrelec |
Where can I find additional details, specifications and documents for a 826886-4?
Additional datasheets, footprints and schematics for 826886-4 are listed on our Part Details page. You can also find images and similar parts to 826886-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826886-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826886-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826886-4 fall under?
The 826886-4 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 826886-4 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826886-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 826886-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826886-4 have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 826886-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826886-4 often in real-time on the comparison pages.
What if I can't find stock of 826886-4?
You can fill out our help required form which you can use to request a quote for 826886-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.