Status: | Unknown |
---|---|
Series: | Econoseal Series |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.65
|
330
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
1,507
in stock
|
Buy Now | |
element14
from US$1.83
|
1,507
in stock
|
Buy Now | |
Farnell
from US$1.17
|
1,507
in stock
|
Buy Now | |
Boersig
from US$0.92
|
1,501
in stock
|
Buy Now | |
Distrelec
from US$1.13
|
146
in stock
|
Buy Now | |
Conrad
from US$2.19
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
RS Americas
from US$4.69
|
-
|
Buy Now | |
TTI Europe
from US$0.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Econoseal Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | - |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Tin, Tin Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max | 3mm |
Cable Diameter Min | 2.3mm |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Plug |
IP / NEMA Rating | IP64 |
Standard | DIN40050 |
Status: | Unknown |
---|---|
Series: | Econoseal Series |
RoHS: | Compliant |
Product Range | Econoseal Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 3Contacts |
RoHS Compliant | Yes |
Industrial Circular, Plug, 3Pos, Cable | Newark Electronics |
INDUSTRIAL CIRCULAR, PLUG, 3POS, CABLE | element14 |
"3P ECONOSEAL ""E""" | Boersig |
3 way Econoseal E plug housing,2.3-3.0mm | RS |
TE Connectivity - AMP Housing, Plug, 1 Rows, 3 Poles, | Distrelec |
Content: 1 pc(s) | Conrad |
Econoseal - Connectors | Future Electronics |
Conn Housing PL 3 POS Crimp ST | Avnet America |
Econoseal E Series 3 Way Male Straight PCB Housing | TE Connectivity 826885-2 | RS Americas |
3P ECONOSEAL E | TTI Europe |
3P ECONOSEALE | Power and Signal Group |
Where can I find additional details, specifications and documents for a 826885-2?
Additional datasheets, footprints and schematics for 826885-2 are listed on our Part Details page. You can also find images and similar parts to 826885-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826885-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826885-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826885-2 fall under?
The 826885-2 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 826885-2 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826885-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 826885-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826885-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Boersig and RS have stock available or on a lead time for 826885-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826885-2 often in real-time on the comparison pages.
What if I can't find stock of 826885-2?
You can fill out our help required form which you can use to request a quote for 826885-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.