Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.74
|
4,835
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
1,633
in stock
|
Buy Now | |
element14
from US$1.11
|
1,633
in stock
|
Buy Now | |
Farnell
from US$0.86
|
1,633
in stock
|
Buy Now | |
TE Store
from US$0.79
|
1,291
in stock
|
Buy Now | |
Conrad
from US$2.13
|
718
in stock
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
RS Americas
from US$5.16
|
-
|
Buy Now | |
Boersig
from US$1.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
2 way Econoseal E receptacle housing | RS |
Circular Connector, Recept, 2Pos, Crimp Rohs Compliant: Yes |Amp Te Connectivity 826884-2 | Newark Electronics |
HSG ECONOSEAL 2 POS GERMANY Connector & Housing Type: Housing for Female Terminals Number of Positions: 2 Centerline (Pitch): .276 in Centerline (Pitch): 7 mm Sealable: Yes Housing for Female Terminals 2 .276" 7 mm | Automotive Housing | Part Number: 826884-2 | Internal Number: 826884-2 | .276" | TE Connectivity | TE Store |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 2 POS Crimp ST | Avnet America |
Econoseal E Series 2 Way 1 Row Female Straight PCB Housing | TE Connectivity 826884-2 | RS Americas |
HSG ECONOSEAL 2 POS GERMANY | Boersig |
Where can I find additional details, specifications and documents for a 826884-2?
Additional datasheets, footprints and schematics for 826884-2 are listed on our Part Details page. You can also find images and similar parts to 826884-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826884-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826884-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826884-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 826884-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 826884-2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 826884-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826884-2 often in real-time on the comparison pages.
What if I can't find stock of 826884-2?
You can fill out our help required form which you can use to request a quote for 826884-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.